Abracon, LLC ATFC-0201 Thin Film ATFC-0201-2N5B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 8 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 8 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201 Thin Film - ATFC-0201-2N5B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201 Thin Film
ATFC-0201-2N5B-T
ATFC-0201 Thin Film ATFC-0201-2N5B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201 Application: RF Type: Thin Film Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -25°C ~ +85°C Tolerance: ± 0.1 nH SRF: 8 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 2.5 nH
  • DC Resistance Max: 800 mΩ
  • Q: 8
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 8 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10329-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10329-2-ND
Fixed Inductors 535-10329-2-ND
2.5nH Unshielded Thin Film Inductor 150mA 800mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thin Film Inductor 150mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201-2N5B-T 535-10329-2-ND
Product Name ATFC-0201 Thin Film Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0025 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details