CHIP INDUCTOR, 1.5NH, 700MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:10GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
CHIP INDUCTOR, 1.5NH, 700MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:10GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14N4834 |
| Product Name | Chip Inductor, 1.5Nh, 700Ma 0.1Nh, 10Ghz; Inductance Abracon |
| Inductance Range | 0.0015 microH |