Abracon, LLC Fixed Inductors ATFC-0402-22NG-T

Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10396-2-ND
Fixed Inductors 535-10396-2-ND
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10396-2-ND
Product Name Fixed Inductors
Operating Temperature -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details