Abracon, LLC Chip Inductor, 0.8Nh, 700Ma 0.1Nh, 14Ghz; Inductance Abracon ATFC-0402-0N8-BT

Description
CHIP INDUCTOR, 0.8NH, 700MA 0.1NH, 14GHZ; Inductance:0.8nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:14GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Description
CHIP INDUCTOR, 0.8NH, 700MA 0.1NH, 14GHZ; Inductance:0.8nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:14GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 0.8Nh, 700Ma 0.1Nh, 14Ghz; Inductance Abracon - 14N4822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 0.8Nh, 700Ma 0.1Nh, 14Ghz; Inductance Abracon
14N4822
Chip Inductor, 0.8Nh, 700Ma 0.1Nh, 14Ghz; Inductance Abracon 14N4822
CHIP INDUCTOR, 0.8NH, 700MA 0.1NH, 14GHZ; Inductance:0.8nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:14GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 0.8NH, 700MA 0.1NH, 14GHZ; Inductance:0.8nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:14GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4822
Product Name Chip Inductor, 0.8Nh, 700Ma 0.1Nh, 14Ghz; Inductance Abracon
Inductance Range 8.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details