Abracon, LLC ATFC-0402 Thin Film ATFC-0402-3N3B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0402 Thin Film - ATFC-0402-3N3B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0402 Thin Film
ATFC-0402-3N3B-T
ATFC-0402 Thin Film ATFC-0402-3N3B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0402 Application: RF Type: Thin Film Rating: N/A Inductance: 3.3 nH DC Resistance Max: 450 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.32 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0402
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 3.3 nH
  • DC Resistance Max: 450 mΩ
  • Q: 13
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.32 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10374-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10374-6-ND
Fixed Inductors 535-10374-6-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10374-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10374-2-ND
Fixed Inductors 535-10374-2-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10374-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10374-1-ND
Fixed Inductors 535-10374-1-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Chip Inductor, 3.3Nh, 380Ma, 0.1Nh, 6Ghz; Inductance Abracon - 14N4888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3Nh, 380Ma, 0.1Nh, 6Ghz; Inductance Abracon
14N4888
Chip Inductor, 3.3Nh, 380Ma, 0.1Nh, 6Ghz; Inductance Abracon 14N4888
CHIP INDUCTOR, 3.3NH, 380MA, 0.1NH, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 3.3NH, 380MA, 0.1NH, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0402-3N3B-T 535-10374-6-ND 14N4888
Product Name ATFC-0402 Thin Film Fixed Inductors Chip Inductor, 3.3Nh, 380Ma, 0.1Nh, 6Ghz; Inductance Abracon
Operating Temperature -40 to 85 C (-40 to 185 F) -45 to 85 C (-49 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Thin Film
Application RF Choke
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details