Abracon, LLC ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-150M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 2.75 A Saturation Current: 3.3 A DC Resistance Max: 74 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 2.75 A Saturation Current: 3.3 A DC Resistance Max: 74 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S6055 Wirewound (Resin Shield) - ASPIAIG-S6055-150M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S6055 Wirewound (Resin Shield)
ASPIAIG-S6055-150M-T
ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-150M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 2.75 A Saturation Current: 3.3 A DC Resistance Max: 74 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S6055
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 15 μH
  • Temperature Rise Current: 2.75 A
  • Saturation Current: 3.3 A
  • DC Resistance Max: 74 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 5.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13621-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13621-1-ND
Fixed Inductors 535-13621-1-ND
15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13621-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13621-6-ND
Fixed Inductors 535-13621-6-ND
15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13621-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13621-2-ND
Fixed Inductors 535-13621-2-ND
15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.75A 74mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Abracon - 11AC9994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Abracon
11AC9994
Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Abracon 11AC9994
INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:ASPIAIG-S6055 Series; Power Inductor Case:6mm x 6mm x 5.5mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:ASPIAIG-S6055 Series; Power Inductor Case:6mm x 6mm x 5.5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S6055-150M-T 535-13621-1-ND 11AC9994
Product Name ASPIAIG-S6055 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225152R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details