Abracon, LLC Chip Inductor, 1.1Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon ATFC-0402-1N1-BT

Description
CHIP INDUCTOR, 1.1NH, 700MA 0.1NH, 12GHZ; Inductance:1.1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Description
CHIP INDUCTOR, 1.1NH, 700MA 0.1NH, 12GHZ; Inductance:1.1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 1.1Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon - 14N4827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.1Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon
14N4827
Chip Inductor, 1.1Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon 14N4827
CHIP INDUCTOR, 1.1NH, 700MA 0.1NH, 12GHZ; Inductance:1.1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 1.1NH, 700MA 0.1NH, 12GHZ; Inductance:1.1nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4827
Product Name Chip Inductor, 1.1Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon
Inductance Range 0.0011 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details