Abracon, LLC Fixed Inductors ASPIAIG-Q5030-2R2M-T

Description
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPIAIG-Q5030-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPIAIG-Q5030-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 9.7A, Smd Rohs Compliant Abracon - 45AJ0696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 9.7A, Smd Rohs Compliant Abracon
45AJ0696
Inductor, 2.2Uh, Shielded, 9.7A, Smd Rohs Compliant Abracon 45AJ0696
INDUCTOR, 2.2UH, SHIELDED, 9.7A, SMD ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 9.7A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-ASPIAIG-Q5030-2R2M-TTR-ND 45AJ0696
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 9.7A, Smd Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details