Abracon, LLC Chip Inductor, 13.8Nh, 180Ma, 2%, 3.7Ghz; Core Material Abracon ATFC-0402-13N8-GT

Description
CHIP INDUCTOR, 13.8NH, 180MA, 2%, 3.7GHZ; Core Material:Ceramic; DC Current Rating:180mA; DC Resistance Max:1.75ohm; Inductance:13.8nH; Inductance Tolerance:± 2%; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 13.8NH, 180MA, 2%, 3.7GHZ; Core Material:Ceramic; DC Current Rating:180mA; DC Resistance Max:1.75ohm; Inductance:13.8nH; Inductance Tolerance:± 2%; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 13.8Nh, 180Ma, 2%, 3.7Ghz; Core Material Abracon - 14N4849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 13.8Nh, 180Ma, 2%, 3.7Ghz; Core Material Abracon
14N4849
Chip Inductor, 13.8Nh, 180Ma, 2%, 3.7Ghz; Core Material Abracon 14N4849
CHIP INDUCTOR, 13.8NH, 180MA, 2%, 3.7GHZ; Core Material:Ceramic; DC Current Rating:180mA; DC Resistance Max:1.75ohm; Inductance:13.8nH; Inductance Tolerance:± 2%; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

CHIP INDUCTOR, 13.8NH, 180MA, 2%, 3.7GHZ; Core Material:Ceramic; DC Current Rating:180mA; DC Resistance Max:1.75ohm; Inductance:13.8nH; Inductance Tolerance:± 2%; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4849
Product Name Chip Inductor, 13.8Nh, 180Ma, 2%, 3.7Ghz; Core Material Abracon
Technology Standard
Inductance Range 0.0138 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details