Abracon, LLC Fixed Inductors ATFC-0603-68N-FT

Description
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10421-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10421-1-ND
Fixed Inductors 535-10421-1-ND
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10421-2-ND
Fixed Inductors 535-10421-2-ND
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10421-1-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers