Abracon, LLC ASPIAIG-S4035 Wirewound (Resin Shield) ASPIAIG-S4035-100M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 1.85 A Saturation Current: 2.3 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 1.85 A Saturation Current: 2.3 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S4035 Wirewound (Resin Shield) - ASPIAIG-S4035-100M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S4035 Wirewound (Resin Shield)
ASPIAIG-S4035-100M-T
ASPIAIG-S4035 Wirewound (Resin Shield) ASPIAIG-S4035-100M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 1.85 A Saturation Current: 2.3 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 3.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S4035
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 10 μH
  • Temperature Rise Current: 1.85 A
  • Saturation Current: 2.3 A
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 3.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14221-2-ND
Fixed Inductors 535-14221-2-ND
10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14221-6-ND
Fixed Inductors 535-14221-6-ND
10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14221-1-ND
Fixed Inductors 535-14221-1-ND
10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.85A 140mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 10Uh, 20%, Aec-Q200; Inductance Abracon - 51AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 20%, Aec-Q200; Inductance Abracon
51AC1869
Inductor, Shld, 10Uh, 20%, Aec-Q200; Inductance Abracon 51AC1869
INDUCTOR, SHLD, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.85A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:ASPIAIG-S4035 Series; Power Inductor Case:4mm x 4mm x 3.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.85A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:ASPIAIG-S4035 Series; Power Inductor Case:4mm x 4mm x 3.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-S4035-100M-T 535-14221-2-ND 51AC1869
Product Name ASPIAIG-S4035 Wirewound (Resin Shield) Fixed Inductors Inductor, Shld, 10Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers