Abracon, LLC Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz; Inductance Abracon ATFC-0402-5N6-BT

Description
CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz; Inductance Abracon - 14N4906 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz; Inductance Abracon
14N4906
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz; Inductance Abracon 14N4906
CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz, Full Reel; Inductance Abracon - 14N4907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz, Full Reel; Inductance Abracon
14N4907
Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz, Full Reel; Inductance Abracon 14N4907
CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6NH, 280MA, 0.1NH, 6GHZ, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:6GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4906
Product Name Chip Inductor, 5.6Nh, 280Ma, 0.1Nh, 6Ghz; Inductance Abracon
Inductance Range 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers