Abracon, LLC Chip Inductor, 12Nh 180Ma 2% 3.7Ghz; Inductance Abracon ATFC-0402-12N-GT

Description
CHIP INDUCTOR, 12NH 180MA 2% 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Product Length:1mm RoHS Compliant: Yes
Description
CHIP INDUCTOR, 12NH 180MA 2% 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Product Length:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 12Nh 180Ma 2% 3.7Ghz; Inductance Abracon - 14N4846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 12Nh 180Ma 2% 3.7Ghz; Inductance Abracon
14N4846
Chip Inductor, 12Nh 180Ma 2% 3.7Ghz; Inductance Abracon 14N4846
CHIP INDUCTOR, 12NH 180MA 2% 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Product Length:1mm RoHS Compliant: Yes

CHIP INDUCTOR, 12NH 180MA 2% 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14N4846
Product Name Chip Inductor, 12Nh 180Ma 2% 3.7Ghz; Inductance Abracon
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N0 0402DC-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details