Abracon, LLC Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon ATFC-0402-1N2-BT

Description
CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon - 14N4828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon
14N4828
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon 14N4828
CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ATFC-0402 Series RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Core Material Abracon - 14N4829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Core Material Abracon
14N4829
Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Core Material Abracon 14N4829
CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Core Material:Ceramic; DC Current Rating:700mA; DC Resistance Max:0.15ohm; Inductance:1.2nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

CHIP INDUCTOR, 1.2NH, 700MA 0.1NH, 12GHZ; Core Material:Ceramic; DC Current Rating:700mA; DC Resistance Max:0.15ohm; Inductance:1.2nH; Inductance Tolerance:± 0.1nH; Inductor Case Style:0402; No. of Pins:2; Package / Case:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 14N4828 14N4829
Product Name Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Inductance Abracon Chip Inductor, 1.2Nh, 700Ma 0.1Nh, 12Ghz; Core Material Abracon
Inductance Range 0.0012 microH 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details