onsemi 40V 0.5A 300mW SOT-23 Bipolar Transistor MMBT6427LT1G

Description
Trans Darlington NPN 40V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBT6427LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Darlington NPN 40V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBT6427LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.5A 300mW SOT-23 Bipolar Transistor
276-MMBT6427LT1G
40V 0.5A 300mW SOT-23 Bipolar Transistor 276-MMBT6427LT1G
Trans Darlington NPN 40V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBT6427LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427LT1G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 40V 0.5A 300mW 3-Pin SOT-23 T/R Product overview: MMBT6427LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT6427LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBT6427LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Darlington Transistor

NPN Bipolar Darlington Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT6427LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6427LT1GOSDKR-ND
Single Bipolar Transistors MMBT6427LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6427LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6427LT1GOSTR-ND
Single Bipolar Transistors MMBT6427LT1GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT6427LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT6427LT1GOSCT-ND
Single Bipolar Transistors MMBT6427LT1GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT6427LT1G - 023781-MMBT6427LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT6427LT1G
023781-MMBT6427LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT6427LT1G 023781-MMBT6427LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023781-MMBT6427LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 500μA, 500mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023781-MMBT6427LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 500μA, 500mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MMBT6427LT1G
Darlington Transistors MMBT6427LT1G
Darlington Transistors 500mA 40V NPN

Darlington Transistors 500mA 40V NPN

Buy Now Datasheet
Single Bipolar Transistors - MMBT6427LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT6427LT1G
Single Bipolar Transistors MMBT6427LT1G
TRANS NPN DARL 40V 0.5A SOT23-3

TRANS NPN DARL 40V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT6427LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT6427LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT6427LT1G
TRANS NPN DARL 40V 0.5A SOT23-3

TRANS NPN DARL 40V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 73J7777 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
73J7777
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 73J7777
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site
Darlington Npn, 500 Ma, 40 V, Full Reel; Transistor Polarity Onsemi - 67R1346 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Npn, 500 Ma, 40 V, Full Reel; Transistor Polarity Onsemi
67R1346
Darlington Npn, 500 Ma, 40 V, Full Reel; Transistor Polarity Onsemi 67R1346
DARLINGTON NPN, 500 mA, 40 V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON NPN, 500 mA, 40 V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Darlington, Npn, 40 V, 225 Mw, 500 Ma, 200 Rohs Compliant Onsemi - 58M9158 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 40 V, 225 Mw, 500 Ma, 200 Rohs Compliant Onsemi
58M9158
Bipolar (Bjt) Single Transistor, Darlington, Npn, 40 V, 225 Mw, 500 Ma, 200 Rohs Compliant Onsemi 58M9158
Bipolar (BJT) Single Transistor, Darlington, NPN, 40 V, 225 mW, 500 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 40 V, 225 mW, 500 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-MMBT6427LT1G MMBT6427LT1G MMBT6427LT1GOSDKR-ND 023781-MMBT6427LT1G MMBT6427LT1G MMBT6427LT1G MMBT6427LT1G 73J7777 67R1346 58M9158
Product Name 40V 0.5A 300mW SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT6427LT1G Darlington Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Darlington Npn, 500 Ma, 40 V, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 40 V, 225 Mw, 500 Ma, 200 Rohs Compliant Onsemi
Polarity NPN NPN NPN; NPN - Darlington NPN - Darlington; NPN NPN NPN NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers