NPN Darlington BJT, 100V, 2A, 50W, TO-220 Product overview: TIP110TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 50W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 50W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP110TU can be used for catalog matching and distributor lookup.
Medium Power NPN Darlington Bipolar Power Transistor
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 2W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 043087-TIP110TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN DARL 60V 2A TO220-3
Darlington Transistors NPN Epitaxial Sil Darl
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-TIP110TU | TIP110TU | TIP110TUFS-ND | 043087-TIP110TU | TIP110TU | TIP110TU |
| Product Name | 100V 2A 50W TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP110TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | |
| Polarity | NPN | NPN | NPN; NPN - Darlington | |||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 60 volts | ||||
| VCBO | 60 volts |