Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011458-BD680ASTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.8V @ 40mA, 2A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 2A, 3V
Maximum Power Dissipation: 14W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 14W Through Hole TO-126-3
4.0 A, 80 V PNP Darlington Bipolar Power Transistor, 1920-TUBE Product overview: BD680ASTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680ASTU can be used for catalog matching and distributor lookup.
4.0 A, 80 V PNP Darlington Bipolar Power Transistor
4.0 A, 80 V PNP Darlington Bipolar Power Transistor
TRANS PNP DARL 80V 4A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | 011458-BD680ASTU | BD680ASTU-ND | 276-BD680ASTU | BD680ASTU | BD680ASTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD680ASTU | Single Bipolar Transistors | 4.0 A 80 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP - Darlington | PNP |