onsemi TRANSISTORS - Transistors (BJT) - Single - 2SD1153 2SD1153

Description
NPN Epitaxial Planar Silicon Darlington Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Planar Silicon Darlington Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1153 - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Darlington Transistor

NPN Epitaxial Planar Silicon Darlington Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1153 - 1126139-2SD1153 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1153
1126139-2SD1153
TRANSISTORS - Transistors (BJT) - Single - 2SD1153 1126139-2SD1153
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1126139-2SD1153 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1126139-2SD1153
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Transistors Transistors
Product Number 2SD1153 1126139-2SD1153
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1153
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2207341 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
7 suppliers