onsemi Single Bipolar Transistors TIP115

Description
PNP Epitaxial Silicon Darlington Transistor
Request a Quote Datasheet
Description
PNP Epitaxial Silicon Darlington Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TIP115 - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Darlington Transistor

PNP Epitaxial Silicon Darlington Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - TIP115FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP115FS-ND
Single Bipolar Transistors TIP115FS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 2A 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 60V 2A 2W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP115 - 054350-TIP115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP115
054350-TIP115
TRANSISTORS - Transistors (BJT) - Single - TIP115 054350-TIP115
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 054350-TIP115 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2.5V @ 8mA, 2A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 054350-TIP115
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category RF Transistors Transistors Transistors
Product Number TIP115 TIP115FS-ND 054350-TIP115
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP115
Polarity PNP PNP PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single FETs, MOSFETs - AUIRFS3004-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details