Bipolar (BJT) Transistor NPN - Darlington 60V 5A 2W Through Hole TO-220-3
POWER BIPOLAR TRANSISTOR, 5A, 60 Product overview: TIP120TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP120TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107253-TIP120TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs
Medium Power NPN Darlington Bipolar Power Transistor
Medium Power NPN Darlington Bipolar Power Transistor
POWER BIPOLAR TRANSISTOR, 5A, 60
TRANS NPN DARL 60V 5A TO220-3
Darlington Transistors NPN Epitaxial Darl
TRANS NPN DARL 60V 5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | TIP120TUFS-ND | 276-TIP120TU | 1107253-TIP120TU | TIP120TU | TIP120TU | TIP120TU | TIP120TU |
| Product Name | Single Bipolar Transistors | 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP120TU | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | ||||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||||
| VCEO | 60 volts | 60 volts | 60 volts |