Manufacturer: Texas Instruments
Win Source Part Number: 899603-TIL195B
Series: *
Features: Optoisolator Output Channel
Package: Bulk
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 899603-TIL195B |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TIL195B |
| Package Type | SOT3 |