Bipolar (BJT) Transistor PNP - Darlington 100V 12A 80W Through Hole TO-220F-3
PNP Epitaxial Silicon Bipolar Darlington Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079613-BDW94CFTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Motor Drive & Control, Industrial, Power Management
Quantity per package: 1k pcs
Darlington Transistors PNP Epitaxial Sil Product overview: BDW94CFTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BDW94CFTU can be used for catalog matching and distributor lookup.
TRANS, PNP, 100V, 12A, 150DEG C, 30W ROHS COMPLIANT: YES
TRANS PNP DARL 100V 12A TO220F-3
TRANS PNP DARL 100V 12A TO-220
TRANS PNP DARL 100V 12A TO220F-3
Darlington Transistors PNP Epitaxial Sil
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDW94CFTU-ND | BDW94CFTU | 079613-BDW94CFTU | 2088-BDW94CFTU | 54AH8476 | BDW94CFTU | 598-BDW94CFTU | BDW94CFTU | BDW94CFTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDW94CFTU | MOSFET Transistor | Trans, Pnp, 100V, 12A, 150Deg C, 30W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP DARL 100V 12A TO-220 | Single Bipolar Transistors | Darlington Transistors | |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP | PNP; PNP | PNP - Darlington; PNP | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 FullPak | TO-220; SOT3; TO-220F | Tube | TO-3 | TO-220; TO-220-3 Full Pack | |||
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||||
| Transistor Type | Trans, Pnp, 100V, 12A, 150Deg C, 30W Rohs Compliant Onsemi | ||||||||
| IC(max) | 12000 milliamps | 12000 milliamps |