Manufacturer: ON Semiconductor
Win Source Part Number: 926086-MC1416BDR2
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 926086-MC1416BDR2 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MC1416BDR2 |
| Package Type | SOT3 |