Medium Power NPN Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BDX53BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53BG can be used for catalog matching and distributor lookup.
Medium Power NPN Darlington Bipolar Power Transistor
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 65W Through Hole TO-220
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN DARL 80V 8A TO220
Darlington Transistors 8A 80V Bipolar Power NPN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BDX53BG | BDX53BG | BDX53BG-ND | 1867938P | 1867938 | 26K3487 | BDX53BG | BDX53BG |
| Product Name | TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | |
| Polarity | NPN | NPN | NPN | NPN | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 80 volts | |||||||
| PD | 65000 milliwatts | 65000 milliwatts |