Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126
Medium Power NPN Darlington Bipolar Power Transistor
NPN Darlington Transistor 60V 4A 40W TO-225 Product overview: BD677G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD677G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1023040-BD677G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
TRANS NPN DARL 60V 4A TO225
TRANS NPN DARL 60V 4A TO126
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD677GOS-ND | BD677G | 276-BD677G | 1023040-BD677G | 598-BD677G | BD677G |
| Product Name | Single Bipolar Transistors | 60V 4A 40W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD677G | TRANS NPN DARL 60V 4A TO225 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN; NPN | ||
| Package Type | TO-225AA, TO-126-3 | TO-225 | SOT3; TO-225AA | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts |