Medium Power NPN Darlington Bipolar Power Transistor
Medium Power NPN Darlington Bipolar Power Transistor
Bipolar (BJT) Transistor PNP - Darlington 80V 2A 2W Through Hole TO-220
TRANS PNP DARL 80V 2A TO-220 Product overview: TIP116 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP116 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 80V 2A TO220
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP116 | TIP116OS-ND | 276-TIP116 | TIP116 |
| Product Name | Single Bipolar Transistors | 80V 2A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| Polarity | PNP | PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps |