TIP121 - NPN Power Transistor 80V/5A Darlington TO-220
TIP121 - NPN Power Transistor 80V/5A Darlington TO-220
Bipolar (BJT) Transistor NPN - Darlington 80V 5A 2W Through Hole TO-220-3
TRANS NPN DARL 80V 5A TO220-3
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | TIP121 | TIP121FS-ND | TIP121 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | |
| Package Type | TO 220 AB NON ISOL | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | ||
| Polarity | NPN | NPN - Darlington; NPN | |
| IC(max) | 5000 milliamps |