PNP Darlington Transistor
PNP Darlington Transistor
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 125MHz 350mW Surface Mount SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 927501-MMBTA63
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 30 V 1.2 A 125MHz 350 mW Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMBTA63
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMBTA63FSDKR, MMBTA63FSTR, MMBTA63FS, MMBTA63FSCT, MMBTA63FS-ND
TRANS PNP DARL 30V 1.2A SOT23-3 Product overview: MMBTA63 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA63 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 30V 1.2A SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTA63 | MMBTA63FSTR-ND | 927501-MMBTA63 | 276-MMBTA63 | MMBTA63 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMBTA63 | 30V 1.2A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Bulk | |
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |