Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025889-NZT7053
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 1000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 4k pcs
NPN Darlington Transistor
Darlington Transistors NPN Transistor Darlington Product overview: NZT7053 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NZT7053 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1W Surface Mount SOT-223-4
TRANS NPN DARL 100V 1.5A SOT223
TRANS NPN DARL 100V 1.5A SOT223
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 200 MHz, 1 W, 1.5 A, 1000 RoHS Compliant: Yes
TRANSISTOR, NPN, 100V, 1.5A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Darlington Transistors NPN Transistor Darlington
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors |
| Product Number | 025889-NZT7053 | NZT7053 | 2088-NZT7053 | NZT7053CT-ND | NZT7053 | NZT7053 | 38C7640 | 47T5421 | 29X6830 | NZT7053 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NZT7053 | MOSFET Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 200 Mhz, 1 W, 1.5 A, 1000 Rohs Compliant Onsemi | Transistor, Npn, 100V, 1.5A, Sot-223-3; Transistor Polarity Onsemi | Darlington Transistors | |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | NPN | |||
| Package Type | SOT3; SOT-223-4 | SOT223; SOT-223-4 / TO-261-4 | Reel | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-4 | TO-3 | TO-3 | TO-3; SOT223 | |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts |