The MOC8050VM is a 6-pin DIP photodarlington optocoupler with no base connection, designed for electrical isolation between circuits. It features a minimum collector-emitter breakdown voltage of 80 V and a minimum current transfer ratio of 500% at 10 mA input current. The device meets DIN EN/IEC 60747-5-5 standards with an 850 V peak working insulation voltage and provides 4,170 VAC RMS isolation for 1 minute per UL1577. External creepage and clearance are both ≥7 mm, with 0.5 mm minimum insulation thickness. Operating temperature ranges from -40°C to +100°C, and the package is designed for through-hole mounting.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885544-MOC8050VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP
Package: Bulk
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 885544-MOC8050VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8050VM |
| TJ | -40 to 100 C (-40 to 212 F) |