NPN Bipolar Darlington Transistor
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 40V 0.5A TO92
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N6426RLRA | 2N6426RLRA-ND | 2N6426RLRA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |