Bipolar (BJT) Transistor NPN - Darlington 80V 2A 2W Through Hole TO-220
Medium Power NPN Darlington Bipolar Power Transistor
TRANS NPN DARL 80V 2A TO220
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | TIP111OS-ND | TIP111 | TIP111 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |