Manufacturer: ON Semiconductor
Win Source Part Number: 1223745-MJE702G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: PNP - Darlington
Family Name: MJE702
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 1.5A, 3V
Alternative Parts (Cross-Reference): 2N6036-BP; MJE703; MJE702;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
4.0 A, 80 V PNP Darlington Bipolar Power Transistor
TRANS PNP DARL 80V 4A TO126
Darlington Transistors 4A 80V Bipolar Power PNP
DARLINGTON TRANSISTOR, PNP, -80V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 1223745-MJE702G | MJE702GOS-ND | MJE702G | MJE702G | MJE702G | 42K1300 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE702G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Darlington Transistor, Pnp, -80V, To-225; Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3 | TO-225AA, TO-126-3 | TO-225 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Power Gain | 750 dB |