The FOD816S is a 4-pin surface-mount phototransistor optocoupler with an AC input and silicon photodarlington output. It features a minimum current transfer ratio of 600%, an input-output isolation voltage of 5000Vrms, and is compatible with Pb-free IR reflow soldering. The device is housed in a 4-SMD, gull-wing package with a lead spacing of 0.4 inches. Safety agency approvals include UL, C-UL, and VDE certifications. Operating temperature ranges from -30°C to +100°C. Storage temperature ranges from -55°C to +125°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872158-FOD816S
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Package: Box
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 872158-FOD816S |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD816S |
| TJ | -30 to 100 C (-22 to 212 F) |