Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 047997-TIP147FTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 360
Darlington Transistors PNP Epitaxial Darl Product overview: TIP147FTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP147FTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-3PF
PNP Epitaxial Darlington Transistor
TRANS PNP DARL 100V 10A TO3PF
Darlington Transistors PNP Epitaxial Darl
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 047997-TIP147FTU | 2088-TIP147FTU | TIP147FTU-ND | TIP147FTU | TIP147FTU | TIP147FTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP147FTU | MOSFET Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | |
| Polarity | PNP; PNP - Darlington | PNP | PNP |