Motorola Solutions, Inc. TIP137

Description
TIP137 - Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220AB Rail
Request a Quote
Description
TIP137 - Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220AB Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TIP137 is a PNP Darlington silicon power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220AB case with a 3-pin configuration including a tab. The device has a collector-emitter voltage rating of 100 Vdc, a continuous collector current of 8.0 Adc, and a maximum power dissipation of 70 W at TC = 25°C. It features a minimum DC current gain of 1000 at IC = 4.0 Adc and a collector-emitter saturation voltage of 2.0 Vdc maximum at IC = 4.0 Adc. Thermal resistance from junction to case is 1.78 °C/W. The component is Pb-free and meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

TIP137 is a PNP Darlington silicon power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220AB case with a 3-pin configuration including a tab. The device has a collector-emitter voltage rating of 100 Vdc, a continuous collector current of 8.0 Adc, and a maximum power dissipation of 70 W at TC = 25°C. It features a minimum DC current gain of 1000 at IC = 4.0 Adc and a collector-emitter saturation voltage of 2.0 Vdc maximum at IC = 4.0 Adc. Thermal resistance from junction to case is 1.78 °C/W. The component is Pb-free and meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
 - TIP137 - Rochester Electronics
Newburyport, MA, United States
TIP137 - Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220AB Rail

TIP137 - Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number TIP137
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers