PNP Darlington Transistor
PNP Darlington Transistor
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 30V 1.2A 220MHz 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011208-BCV26
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP - Darlington
Family Name: BCV26
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): CENW64 Tin/Lead; CENW64 Lead Free; CENW64;
Introduction Date: May 04, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Darlington Transistors SOT23 PNP DARLINGTON Product overview: BCV26 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BCV26 can be used for catalog matching and distributor lookup.
Trans Darlington PNP 30V 1.2A SOT23
Trans Darlington PNP 30V 1.2A SOT23
Trans Darlington PNP 30V 1.2A SOT23
TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:1.2A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:220MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 30 V, 220 MHz, 350 mW, 1.2 A, 20000 RoHS Compliant: Yes
Darlington Transistors SOT23 PNP DARLINGTON
TRANS PNP DARL 30V 1.2A SOT23-3
TRANS PNP DARL 30V 1.2A SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCV26 | BCV26FSTR-ND | 011208-BCV26 | 2088-BCV26 | 6711122 | 6711122P | 67R2005 | 96K6802 | BCV26 | BCV26 | BCV26 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCV26 | SOT23 MOSFET Transistor | Darlington Pairs | Darlington Pairs | Transistor, Full Reel; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 220 Mhz, 350 Mw, 1.2 A, 20000 Rohs Compliant Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP | PNP | PNP | PNP - Darlington; PNP | ||||
| Package Type | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Reel | SOT23; Sot-23 | SOT23; SOT-23 | TO-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| Number of units in IC | 1 | 1 | |||||||||
| Transistor Type | Transistor, Full Reel; Transistor Polarity Onsemi |