Bipolar (BJT) Transistor NPN - Darlington 100V 8A 65W Through Hole TO-220
Win Source Part Number: 1377013-BDX53CG
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: BDX53
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Darlington
Current - Collector (Ic) (Max): 8 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 3A, 3V
Vce Saturation (Max) @ Ib, Ic: 2V @ 12mA, 3A
Current - Collector Cutoff (Max): 500µA
Power - Max: 65 W
NPN Darlington Transistor 100V 8A TO-220AB Product overview: BDX53CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53CG can be used for catalog matching and distributor lookup.
Medium Power NPN Darlington Bipolar Power Transistor
TRANS NPN DARL 100V 8A TO220
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 65 W, 8 A, 750 RoHS Compliant: Yes
Darlington Transistors 8A 100V Bipolar Power NPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BDX53CGOS-ND | 1377013-BDX53CG | 276-BDX53CG | BDX53CG | BDX53CG | 26K3488 | 37K9427 | BDX53CG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 100V 8A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 65 W, 8 A, 750 Rohs Compliant Onsemi | Darlington Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220 3 LEAD STANDARD | TO-3; TO-220 | TO-3 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 100 volts | 100 volts |