Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 079608-BD679G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Medium Power NPN Darlington Bipolar Power Transistor
Medium Power NPN Darlington Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD679G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD679G can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 4A TO126
Darlington Transistors 4A 80V Bipolar Power NPN
TRANS NPN DARL 80V 4A TO126
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BD679GOS-ND | 079608-BD679G | BD679G | 276-BD679G | BD679G | BD679G | BD679G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD679G | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | ||||
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-225AA | TO-225 | TO-225AA, TO-126-3 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 4000 milliamps | 4000 milliamps |