Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102860-RN1108ACT(TPL
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CST3
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
RN1108ACT - TRANSISTOR (SILICON)
TRANS PREBIAS NPN 50V 0.08A CST3 Product overview: RN1108ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1108ACT(TPL3) can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.08A CST3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 102860-RN1108ACT(TPL3) | RN1108ACT(TPL3) | 292-RN1108ACT(TPL3) | RN1108ACT(TPL3) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1108ACT(TPL3) | 50V 0.08A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased |