TRANS PREBIAS NPN 50V 0.08A CST3 Product overview: RN1101ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1101ACT(TPL3) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098848-RN1101ACT(TPL
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CST3
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 80mA 100mW Surface Mount CST3
TRANS PREBIAS NPN 50V 0.08A CST3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-RN1101ACT(TPL3) | 098848-RN1101ACT(TPL3) | RN1101ACT(TPL3)TR-ND | RN1101ACT(TPL3) |
| Product Name | 50V 0.08A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1101ACT(TPL3) | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; CST3 | SC-101, SOT-883 |