NXP Semiconductors Single Bipolar Transistors PN2222A,126

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2222A,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222A,126-ND
Single Bipolar Transistors PN2222A,126-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PN2222A,126 - 792444-PN2222A,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PN2222A,126
792444-PN2222A,126
TRANSISTORS - Transistors (BJT) - Single - PN2222A,126 792444-PN2222A,126
Manufacturer: NXP Win Source Part Number: 792444-PN2222A,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete(EOL) Family Name: PN2222A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): BC337-40 A1G; BC337-25 A1G; BC337-16 A1G ; BC337-25 B1G; Introduction Date: September 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 792444-PN2222A,126
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Part Status: Obsolete(EOL)
Family Name: PN2222A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): BC337-40 A1G; BC337-25 A1G; BC337-16 A1G ; BC337-25 B1G;
Introduction Date: September 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222A,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222A,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222A,126
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2222A,126-ND 792444-PN2222A,126 PN2222A,126
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PN2222A,126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3
Packing Method Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1.00E-5 milliamps 600 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC 818K-25 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 25 volts
View Details
3 suppliers