Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SSM
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SSM
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SSM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932264-RN1104,LF(CT
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Family Name: RN1104
Categories: Discrete Semiconductor Products
Case / Package: SSM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN1104LF(CTTR, RN1104LF(CTDKR, RN1104LF(CT, RN1104LF(CB, RN1104,LF(CB, RN1104LF(CTCT
TRANS PREBIAS NPN 50V 0.1A SSM
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | RN1104LF(CTDKR-ND | 932264-RN1104,LF(CT | RN1104,LF(CT |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1104,LF(CT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |