WeEn Semiconductors 400V 1.5A Bipolar Transistor PHD13003C,126

Description
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-PHD13003C,126
400V 1.5A Bipolar Transistor 276-PHD13003C,126
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,126 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,126 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PHD13003C,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PHD13003C,126-ND
Single Bipolar Transistors PHD13003C,126-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 2.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 2.1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PHD13003C,126 - 772245-PHD13003C,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PHD13003C,126
772245-PHD13003C,126
TRANSISTORS - Transistors (BJT) - Single - PHD13003C,126 772245-PHD13003C,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 772245-PHD13003C,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 2.1W Transistor Type: NPN Family Name: PHD13003C Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 1A, 2V Alternative Parts (Cross-Reference): MJE13003G-G-T92-R; MJE13003G-B-T9N-R; STL73-AP; STX13004G-AP; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 772245-PHD13003C,126
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 2.1W
Transistor Type: NPN
Family Name: PHD13003C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 1A, 2V
Alternative Parts (Cross-Reference): MJE13003G-G-T92-R; MJE13003G-B-T9N-R; STL73-AP; STX13004G-AP;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHD13003C,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHD13003C,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHD13003C,126
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site
Npn Power Transistor, 400 V, 1.5 A, 3-To-92; Transistor Polarity Ween Semiconductors - 70R7415 - Newark, An Avnet Company
Chicago, IL, United States
Npn Power Transistor, 400 V, 1.5 A, 3-To-92; Transistor Polarity Ween Semiconductors
70R7415
Npn Power Transistor, 400 V, 1.5 A, 3-To-92; Transistor Polarity Ween Semiconductors 70R7415
NPN POWER TRANSISTOR, 400 V, 1.5 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

NPN POWER TRANSISTOR, 400 V, 1.5 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-PHD13003C,126 PHD13003C,126-ND 772245-PHD13003C,126 PHD13003C,126 70R7415
Product Name 400V 1.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PHD13003C,126 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Npn Power Transistor, 400 V, 1.5 A, 3-To-92; Transistor Polarity Ween Semiconductors
Polarity NPN NPN NPN NPN
Package Type Tape & Box (TB) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 TO-3; TO-92
Packing Method Tape & Box (TB) Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1500 milliamps 0.1000 milliamps 1500 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 2466944 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details