Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150mW Surface Mount VESM
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150mW Surface Mount VESM
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150mW Surface Mount VESM
TRANS PREBIAS NPN 50V 0.1A VESM
TRANS PREBIAS NPN 50V 0.1A VESM
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 264-RN1105MFVL3F(TR-ND | RN1105MFV,L3F(CT | RN1105MFV,L3F(CT |
| Product Name | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN - Pre-Biased; NPN | |
| Package Type | SOT-723 | SOT-723 | |
| IC(max) | 100 milliamps | 100 milliamps |