Bipolar (BJT) Transistor PNP + Diode (Isolated) 40V 1A 150MHz 600mW Surface Mount SC-74
TRANS PNP 40V 1A SC74
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PMEM4010PD,115-ND | PMEM4010PD,115 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |