NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PMEM1505NG,115 PMEM1505NG,115

Description
Manufacturer: NXP Win Source Part Number: 792428-PMEM1505NG,11 5 Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Power - Max: 300mW Transistor Type: NPN + Diode (Isolated) Frequency - Transition: 420MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: 5-TSSOP Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 100mA, 2V Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 792428-PMEM1505NG,11 5 Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Power - Max: 300mW Transistor Type: NPN + Diode (Isolated) Frequency - Transition: 420MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: 5-TSSOP Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 100mA, 2V Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PMEM1505NG,115 - 792428-PMEM1505NG,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMEM1505NG,115
792428-PMEM1505NG,115
TRANSISTORS - Transistors (BJT) - Single - PMEM1505NG,115 792428-PMEM1505NG,115
Manufacturer: NXP Win Source Part Number: 792428-PMEM1505NG,11 5 Packaging: Reel package Operating Temperature Range: 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Power - Max: 300mW Transistor Type: NPN + Diode (Isolated) Frequency - Transition: 420MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: 5-TSSOP Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 100mA, 2V Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 792428-PMEM1505NG,115
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Power - Max: 300mW
Transistor Type: NPN + Diode (Isolated)
Frequency - Transition: 420MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: 5-TSSOP
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 100mA, 2V
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 0.5A Bipolar Transistor
276-PMEM1505NG,115
15V 0.5A Bipolar Transistor 276-PMEM1505NG,115
TRANS NPN 15V 0.5A 5TSSOP Product overview: PMEM1505NG,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM1505NG,115 can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.5A 5TSSOP Product overview: PMEM1505NG,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM1505NG,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PMEM1505NG,115-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PMEM1505NG,115-ND
Single Bipolar Transistors PMEM1505NG,115-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 15V 500mA 420MHz 300mW Surface Mount 5-TSSOP

Bipolar (BJT) Transistor NPN + Diode (Isolated) 15V 500mA 420MHz 300mW Surface Mount 5-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMEM1505NG,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMEM1505NG,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMEM1505NG,115
TRANS NPN 15V 0.5A 5TSSOP

TRANS NPN 15V 0.5A 5TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 792428-PMEM1505NG,115 276-PMEM1505NG,115 PMEM1505NG,115-ND PMEM1505NG,115
Product Name TRANSISTORS - Transistors (BJT) - Single - PMEM1505NG,115 15V 0.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1.00E-4 milliamps 500 milliamps
Power Gain 150 dB
Unlock Full Specs
to access all available technical data