NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PMEM4030NS,115 PMEM4030NS,115

Description
Manufacturer: NXP Win Source Part Number: 1089656-PMEM4030NS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 370mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1089656-PMEM4030NS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 370mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PMEM4030NS,115 - 1089656-PMEM4030NS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMEM4030NS,115
1089656-PMEM4030NS,115
TRANSISTORS - Transistors (BJT) - Single - PMEM4030NS,115 1089656-PMEM4030NS,115
Manufacturer: NXP Win Source Part Number: 1089656-PMEM4030NS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 370mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1089656-PMEM4030NS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 370mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - PMEM4030NS,115-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PMEM4030NS,115-ND
Single Bipolar Transistors PMEM4030NS,115-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 50V 2A 100MHz 1W Surface Mount 8-SO

Bipolar (BJT) Transistor NPN + Diode (Isolated) 50V 2A 100MHz 1W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMEM4030NS,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMEM4030NS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMEM4030NS,115
TRANS NPN 50V 2A 8SO

TRANS NPN 50V 2A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1089656-PMEM4030NS,115 PMEM4030NS,115-ND PMEM4030NS,115
Product Name TRANSISTORS - Transistors (BJT) - Single - PMEM4030NS,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN + Diode (Isolated) NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CE6359HTMA1-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 6697316 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details