NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123JS,126 PDTA123JS,126

Description
Manufacturer: NXP Win Source Part Number: 1035539-PDTA123JS,12 6 Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1035539-PDTA123JS,12 6 Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123JS,126 - 1035539-PDTA123JS,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123JS,126
1035539-PDTA123JS,126
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123JS,126 1035539-PDTA123JS,126
Manufacturer: NXP Win Source Part Number: 1035539-PDTA123JS,12 6 Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1035539-PDTA123JS,126
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - PDTA123JS,126-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
PDTA123JS,126-ND
Single, Pre-Biased Bipolar Transistors PDTA123JS,126-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 500mW Through Hole TO-92-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA123JS,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA123JS,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA123JS,126
TRANS PREBIAS PNP 50V TO92-3

TRANS PREBIAS PNP 50V TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1035539-PDTA123JS,126 PDTA123JS,126-ND PDTA123JS,126
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123JS,126 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Pre-Biased PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548673 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
Single Bipolar Transistors - BC857BE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers