Bipolar (BJT) Transistor PNP 150V 300mA 300MHz 200mW Surface Mount SC-70
TRANS PNP 150V 0.3A SC70 Product overview: PMST5401,135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMST5401,135 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 100637-PMST5401,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
TRANS PNP 150V 0.3A SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMST5401,135-ND | 276-PMST5401,135 | 100637-PMST5401,135 | PMST5401,135 |
| Product Name | Single Bipolar Transistors | 150V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PMST5401,135 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SOT-323-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |